NPN/NPN resistor-equipped double transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, in a SOT363-3 (SC-88) surface-mount package, offering 100 mA output current per transistor and total power dissipation up to 300 mW at 25 °C ambient temperature. Qualified to AEC-Q101 for automotive applications.
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
PUMH15-Q/SOT363/SC-8
TRANSISTOR, NPN, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PUMH15-QX | 1727-PUMH15-QXTR-ND | PUMH15-QX | 25AK1223 |
| Product Name | NPN/NPN resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | TO-3; SOT3 |
| Polarity | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR) |