Nexperia B.V. 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1= 4.7 kΩ, R2 = 47 kΩ PUMH13,115

Description
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 PNP/PNP complement: PUMB13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replacement of general purpose transistors in digital applications
Request a Quote
Description
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 PNP/PNP complement: PUMB13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replacement of general purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current capability, housed in a TSSOP6 (SOT363-3) surface-mount package measuring 2.2 mm x 1.35 mm. Features built-in bias resistors R1=4.7 kΩ and R2=47 kΩ. Operates with a junction temperature range of -65 °C to 150 °C and total power dissipation of 300 mW at 25 °C ambient. Meets IEC 60134 absolute maximum rating standards.

Datasheet Summary
Powered by GS/AI

NPN/NPN double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current capability, housed in a TSSOP6 (SOT363-3) surface-mount package measuring 2.2 mm x 1.35 mm. Features built-in bias resistors R1=4.7 kΩ and R2=47 kΩ. Operates with a junction temperature range of -65 °C to 150 °C and total power dissipation of 300 mW at 25 °C ambient. Meets IEC 60134 absolute maximum rating standards.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1= 4.7 kΩ, R2 = 47 kΩ - PUMH13,115 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1= 4.7 kΩ, R2 = 47 kΩ
PUMH13,115
50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1= 4.7 kΩ, R2 = 47 kΩ PUMH13,115
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 PNP/PNP complement: PUMB13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Controlling IC inputs Replacement of general purpose transistors in digital applications

NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PUMD13

PNP/PNP complement: PUMB13

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Controlling IC inputs
  • Replacement of general purpose transistors in digital applications
Supplier's Site Datasheet
 - PUMH13,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Automotive 50V 100mA 300mW Bipolar Transistor
293-PUMH13,115
Automotive 50V 100mA 300mW Bipolar Transistor 293-PUMH13,115
Trans Digital BJT NPN 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMH13,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH13,115 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMH13,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH13,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH13,115 - 1090723-PUMH13,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH13,115
1090723-PUMH13,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH13,115 1090723-PUMH13,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090723-PUMH13,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090723-PUMH13,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-1739-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-1739-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-1739-2-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-1739-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-1739-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-1739-6-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-1739-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-1739-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-1739-1-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMH13,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMH13,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMH13,115
TRANS PREBIAS 2NPN 50V 6TSSOP

TRANS PREBIAS 2NPN 50V 6TSSOP

Supplier's Site
Bipolar (Bjt) Array Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia - 93X4640 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia
93X4640
Bipolar (Bjt) Array Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia 93X4640
Bipolar (BJT) Array Transistor, BRT, NPN, 50 V, 200 mW, 100 mA, 100, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, BRT, NPN, 50 V, 200 mW, 100 mA, 100, SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia - 92K8298 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia
92K8298
Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia 92K8298
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; No. of Pins:6 Pin RoHS Compliant: Yes

DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
PUMH13,115
Triode/MOS Tube/Transistor >> Digital Transistors PUMH13,115
100@10mA,5V 2 NPN - Pre-Biased 300mW 100mA 50V 1uA SOT-363 Digital Transistors ROHS

100@10mA,5V 2 NPN - Pre-Biased 300mW 100mA 50V 1uA SOT-363 Digital Transistors ROHS

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - PUMH13,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMH13,115
Bipolar Transistor Arrays, Pre-Biased PUMH13,115
TRANS PREBIAS 2NPN 50V 6TSSOP

TRANS PREBIAS 2NPN 50V 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number PUMH13,115 PUMH13,115 293-PUMH13,115 1090723-PUMH13,115 1727-1739-2-ND PUMH13,115 93X4640 92K8298 PUMH13,115 PUMH13,115
Product Name 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1= 4.7 kΩ, R2 = 47 kΩ Automotive 50V 100mA 300mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH13,115 Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Array Transistor, Brt, Npn, 50 V, 200 Mw, 100 Ma, 100, Sot-363 Rohs Compliant Nexperia Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia Triode/MOS Tube/Transistor >> Digital Transistors Bipolar Transistor Arrays, Pre-Biased
Package Type SOT363-3 SOT363-3 SOT363 SOT3; 6-TSSOP 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3 6-TSSOP, SC-88, SOT-363
Polarity NPN NPN; 2 NPN - Pre-Biased (Dual) NPN NPN NPN 2 NPN - Pre-Biased (Dual); NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data