NPN/PNP resistor-equipped double transistor in a SOT363-3 (SC-88) SMD package with a 50 V collector-emitter voltage rating and 100 mA output current capability, featuring integrated bias resistors R1 = 22 kΩ and R2 = 22 kΩ. Qualified to AEC-Q101 for automotive applications.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH1-Q
PNP/PNP complement: PUMB1-Q
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANSISTOR, NPN, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | PUMD2-QZ | 1727-PUMD2-QZTR-ND | 25AK1219 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ | Bipolar Transistor Arrays, Pre-Biased | Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 |