MOSFET 2P-CH 20V 1.5A TSMT6 Product overview: QS6J1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QS6J1TR can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
Mosfet Array 2 P-Channel (Dual) 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
Mosfet Array 2 P-Channel (Dual) 20V 1.5A 1.25W Surface Mount TSMT6 (SC-95)
MOSFET 2P-CH 20V 1.5A TSMT6
MOSFET 2P-CH 20V 1.5A TSMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-QS6J1TR | 846-QS6J1TR-ND | QS6J1TR | 687-QS6J1TR | QS6J1TR |
| Product Name | 20V 1.5A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | MOSFET 2P-CH 20V 1.5A TSMT6 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| Transconductance | 1.00E-3 kS | ||||
| PD | 1.25 milliwatts | 1250 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |