50 V, 100 mA NPN/PNP Resistor-Equipped Transistor in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm, with built-in bias resistor R1 = 4.7 kΩ and R2 open. Each transistor supports a maximum collector-emitter voltage of 50 V and collector current of 100 mA, with total device power dissipation of 300 mW at 25 °C and junction temperature up to 150 °C. The device meets IEC 60134 absolute maximum rating standards.
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH7
PNP/PNP complement: PUMB3
Features and benefits
Applications
PEMD6; PUMD6 - NPN/PNP resistor-equipped transistors; R1 = 4.7 kOhm, R2 = open TSSOP 6-Pin Product overview: PUMD6,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 kOhm, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7 kOhm, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD6,135 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMD6,135 | 293-PUMD6,135 | 1727-PUMD6,135TR-ND | 29AK4240 | PUMD6,135 |
| Product Name | 50 V, 100 mA NPN/PNP Resistor-Equipped Transistor; R1 = 4.7 kΩ, R2 = open | 4.7 kOhm TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | AEC-Q100 | |
| Transistor Grade / Operating Range | Industrial | Automotive | |||
| Polarity | NPN; PNP | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |