50 V, 100 mA NPN/PNP resistor-equipped double transistor in a SOT363-3 (TSSOP6) surface-mounted package with built-in bias resistors R1 = 22 kΩ and R2 = 22 kΩ, rated for a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 300 mW at 25 °C ambient, with a junction temperature range of -55 °C to 150 °C, suitable for low current peripheral driver and digital input control applications.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH1
PNP/PNP complement: PUMB1
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090712-PUMD2,165
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
PEMD2; PIMD2; PUMD2 - NPN/PNP resistor-equipped transistors; R1 = 22 kΩ, R2 = 22 kΩ TSSOP 6-Pin Product overview: PUMD2,165 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD2,165 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMD2,165 | 1090712-PUMD2,165 | 1727-PUMD2165TR-ND | 293-PUMD2,165 | PUMD2,165 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD2,165 | Bipolar Transistor Arrays, Pre-Biased | TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | SOT3; 6-TSSOP | 6-TSSOP, SC-88, SOT-363 |