Micro Commercial Components Corp. 300V 0.2A Bipolar Transistor PZTA42-TP

Description
TRANS NPN 300V 0.2A SOT223 Product overview: PZTA42-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 300V 0.2A SOT223 Product overview: PZTA42-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.2A Bipolar Transistor
276-PZTA42-TP
300V 0.2A Bipolar Transistor 276-PZTA42-TP
TRANS NPN 300V 0.2A SOT223 Product overview: PZTA42-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42-TP can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.2A SOT223 Product overview: PZTA42-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZTA42-TP - 931140-PZTA42-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA42-TP
931140-PZTA42-TP
TRANSISTORS - Transistors (BJT) - Single - PZTA42-TP 931140-PZTA42-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 931140-PZTA42-TP Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 200 mA 50MHz 1 W Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: PZTA42 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.29.0075 Other Part Number: PZTA42-TPMSCT, PZTA42-TPMSTR, PZTA42-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 931140-PZTA42-TP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 200 mA 50MHz 1 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PZTA42
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.29.0075
Other Part Number: PZTA42-TPMSCT, PZTA42-TPMSTR, PZTA42-TPMSDKR

Buy Now Datasheet
Single Bipolar Transistors - PZTA42-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42-TPMSDKR-ND
Single Bipolar Transistors PZTA42-TPMSDKR-ND
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - PZTA42-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42-TPMSTR-ND
Single Bipolar Transistors PZTA42-TPMSTR-ND
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - PZTA42-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42-TPMSCT-ND
Single Bipolar Transistors PZTA42-TPMSCT-ND
Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 300V 200mA 50MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA42-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA42-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA42-TP
TRANS NPN 300V 0.2A SOT223

TRANS NPN 300V 0.2A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-PZTA42-TP 931140-PZTA42-TP PZTA42-TPMSDKR-ND PZTA42-TP
Product Name 300V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PZTA42-TP Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 1222421 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
NPN general purpose double transistor - BC846S,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
Bipolar Transistor Arrays - BC846PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers