NPN/PNP general-purpose double transistor in a TSSOP6 (SOT363-3) surface-mounted plastic package, rated for a collector-emitter voltage of 50 V and collector current of 150 mA per transistor, with a total power dissipation of 300 mW for the device. The component is AEC-Q101 qualified and operates with a junction temperature up to 150 °C.
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.15A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS NPN/PNP 50V 0.15A 6TSSOP Product overview: PUMZ2,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PUMZ2,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 100MHz, 190MHz 300mW Surface Mount 6-TSSOP
TRANS NPN/PNP 50V 0.15A 6TSSOP
TRANS NPN/PNP 50V 0.15A 6TSSOP
Bipolar (BJT) Array Transistor, GENERAL PURPOSE, NPN, PNP, 50 V, 180 mW, 150 mA, 250, SOT-363 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, General Purpose, NPN, PNP, 50 V, 180 mW, 150 mA, 250, SOT-363 RoHS Compliant: Yes
TRANS NPN/PNP 50V 0.15A 6TSSOP
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PUMZ2,115 | PUMZ2,115 | 277-PUMZ2,115 | 1727-1746-1-ND | PUMZ2,115 | PUMZ2,115 | 38K7202 | 554-PUMZ2,115 |
| Product Name | NPN/PNP general-purpose double transistor | 50V 0.15A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Array Transistor, General Purpose, Npn, Pnp, 50 V, 180 Mw, 150 Ma, 250, Sot-363 Rohs Compliant Nexperia | TRANS NPN/PNP 50V 0.15A 6TSSOP | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | ||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts | ||||
| PD | 180 milliwatts | 300 milliwatts | ||||||
| hfe | 560 |