Nexperia B.V. PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ PUMB13,115

Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP dual resistor-equipped transistor in a TSSOP6 (SOT363-3) surface-mounted package with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, offering 100 mA output current per transistor and a maximum collector-emitter voltage of -50 V. The device dissipates up to 300 mW at 25 °C ambient temperature and operates with a junction temperature up to 150 °C. It meets IEC 60134 absolute maximum rating standards.

Datasheet Summary
Powered by GS/AI

PNP/PNP dual resistor-equipped transistor in a TSSOP6 (SOT363-3) surface-mounted package with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, offering 100 mA output current per transistor and a maximum collector-emitter voltage of -50 V. The device dissipates up to 300 mW at 25 °C ambient temperature and operates with a junction temperature up to 150 °C. It meets IEC 60134 absolute maximum rating standards.

Suppliers

Company
Product
Description
Supplier Links
PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ - PUMB13,115 - Nexperia B.V.
Nijmegen, Netherlands
PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ
PUMB13,115
PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ PUMB13,115
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 NPN/NPN complement: PUMH13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Applications Low current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications

PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/PNP complement: PUMD13

NPN/NPN complement: PUMH13

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs

Applications

  • Low current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-1734-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-1734-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-1734-1-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-1734-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-1734-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-1734-6-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-1734-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-1734-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-1734-2-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMB13,115 - 1090700-PUMB13,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMB13,115
1090700-PUMB13,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMB13,115 1090700-PUMB13,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090700-PUMB13,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 250μA, 5mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 10mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090700-PUMB13,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 10mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PUMB13,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Bipolar Transistor
293-PUMB13,115
TSSOP Bipolar Transistor 293-PUMB13,115
PEMB13; PUMB13 - PNP/PNP resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMB13,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB13,115 can be used for catalog matching and distributor lookup.

PEMB13; PUMB13 - PNP/PNP resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMB13,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB13,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Aec-Q101, 4K7/47K, Sot-363-6; Digital Transistor Polarity Nexperia - 83AC2583 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, 4K7/47K, Sot-363-6; Digital Transistor Polarity Nexperia
83AC2583
Trans, Aec-Q101, 4K7/47K, Sot-363-6; Digital Transistor Polarity Nexperia 83AC2583
TRANS, AEC-Q101, 4K7/47K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, 4K7/47K, SOT-363-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PUMB13,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PUMB13,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PUMB13,115
TRANS PREBIAS 2PNP 50V 6TSSOP

TRANS PREBIAS 2PNP 50V 6TSSOP

Supplier's Site
Bipolar Transistor Arrays, Pre-Biased - PUMB13,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
PUMB13,115
Bipolar Transistor Arrays, Pre-Biased PUMB13,115
TRANS PREBIAS 2PNP 50V 6TSSOP

TRANS PREBIAS 2PNP 50V 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PUMB13,115 1727-1734-1-ND 1090700-PUMB13,115 PUMB13,115 293-PUMB13,115 83AC2583 PUMB13,115 PUMB13,115
Product Name PNP/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMB13,115 TSSOP Bipolar Transistor Trans, Aec-Q101, 4K7/47K, Sot-363-6; Digital Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays, Pre-Biased
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 SOT3; 6-TSSOP SOT363 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
Polarity PNP PNP; 2 PNP - Pre-Biased (Dual) PNP 2 PNP - Pre-Biased (Dual); PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Type Trans, Aec-Q101, 4K7/47K, Sot-363-6; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers