ROHM Semiconductor USA, LLC Single FETs, MOSFETs QS5U12TR

Description
N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet
Description
N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - QS5U12TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
QS5U12TR-ND
Single FETs, MOSFETs QS5U12TR-ND
N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT5

N-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT5

Buy Now Datasheet
Singapore, Singapore
30V 2A MOSFET Transistor
278-QS5U12TR
30V 2A MOSFET Transistor 278-QS5U12TR
MOSFET N-CH 30V 2A TSMT5 Product overview: QS5U12TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U12TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2A TSMT5 Product overview: QS5U12TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U12TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U12TR - 106505-QS5U12TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U12TR
106505-QS5U12TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U12TR 106505-QS5U12TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 106505-QS5U12TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT5 Dimension: SOT-23-5 Thin, TSOT-23-5 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 175pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 106505-QS5U12TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Dimension: SOT-23-5 Thin, TSOT-23-5
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 175pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS5U12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS5U12TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS5U12TR
MOSFET N-CH 30V 2A TSMT5

MOSFET N-CH 30V 2A TSMT5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number QS5U12TR-ND 278-QS5U12TR 106505-QS5U12TR QS5U12TR
Product Name Single FETs, MOSFETs 30V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U12TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-5 Thin, TSOT-23-5 Tape & Reel (TR) SOT3; SOT23; TSMT5 SOT23; SOT-23-5 Thin, TSOT-23-5
MOSFET Operating Mode Enhancement
Transconductance 0.0015 kS
Unlock Full Specs
to access all available technical data