Manufacturer: Rohm Semiconductor
Win Source Part Number: 027054-QS5U17TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Dimension: SOT-23-5 Thin, TSOT-23-5
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 175pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 2A TSMT5 Product overview: QS5U17TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U17TR can be used for catalog matching and distributor lookup.
N-Channel 30V 2A (Ta) 900mW (Ta) Surface Mount TSMT5
N-Channel 30V 2A (Ta) 900mW (Ta) Surface Mount TSMT5
N-Channel 30V 2A (Ta) 900mW (Ta) Surface Mount TSMT5
MOSFET N-CH 30V 2A TSMT5
MOSFET, N, VGS -2.5V; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.154ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power Dissipation Pd:900mW;RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 027054-QS5U17TR | 278-QS5U17TR | QS5U17CT-ND | QS5U17TR | QS5U17TR | 74M4147 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U17TR | 30V 2A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N, Vgs -2.5V; Transistor Polarity Rohm |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | |||||
| PD | 900 milliwatts | 1.25 milliwatts | 900 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; SOT23; TSMT5 | Tape & Reel (TR) | SOT23; SOT-23-5 Thin, TSOT-23-5 | Surface Mount | TO-3 |