50 V, 100 mA NPN/PNP resistor-equipped double transistor in a SOT363-3 (SC-88) surface-mounted package, with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, qualified to AEC-Q101 for automotive applications. The device supports output current up to 100 mA, collector-emitter voltage up to 50 V, and total power dissipation up to 300 mW at 25 °C ambient temperature. It is designed for digital applications in automotive and industrial segments, offering simplified circuit design and reduced component count.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH9-Q
PNP/PNP complement: PUMB9-Q
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD9-QF | 1727-PUMD9-QFTR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |