Nexperia B.V. 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ PUMD2-QH

Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1-Q PNP/PNP complement: PUMB1-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Description
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1-Q PNP/PNP complement: PUMB1-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistor in a TSSOP6 (SOT363-3) SMD plastic package with 100 mA output current capability and built-in 22 kΩ bias resistors for both transistors, designed to simplify circuit design and reduce component count. Qualified to AEC-Q101 for automotive applications. Maximum collector-emitter voltage is 50 V, and total power dissipation is 300 mW at 25 °C ambient temperature with a junction temperature rating of 150 °C.

Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped double transistor in a TSSOP6 (SOT363-3) SMD plastic package with 100 mA output current capability and built-in 22 kΩ bias resistors for both transistors, designed to simplify circuit design and reduce component count. Qualified to AEC-Q101 for automotive applications. Maximum collector-emitter voltage is 50 V, and total power dissipation is 300 mW at 25 °C ambient temperature with a junction temperature rating of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ - PUMD2-QH - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ
PUMD2-QH
50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ PUMD2-QH
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1-Q PNP/PNP complement: PUMB1-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low current peripheral driver Controlling IC inputs Replaces general-purpose transistors in digital applications

NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: PUMH1-Q

PNP/PNP complement: PUMB1-Q

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low current peripheral driver
  • Controlling IC inputs
  • Replaces general-purpose transistors in digital applications
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMD2-QHTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMD2-QHTR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMD2-QHTR-ND
TRANS PREBIAS 1NPN 1PNP 6-TSSOP

TRANS PREBIAS 1NPN 1PNP 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMD2-QHDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMD2-QHDKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMD2-QHDKR-ND
TRANS PREBIAS 1NPN 1PNP 6-TSSOP

TRANS PREBIAS 1NPN 1PNP 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PUMD2-QHCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PUMD2-QHCT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PUMD2-QHCT-ND
TRANS PREBIAS 1NPN 1PNP 6-TSSOP

TRANS PREBIAS 1NPN 1PNP 6-TSSOP

Buy Now Datasheet
Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia - 25AK1217 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia
25AK1217
Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia 25AK1217
TRANSISTOR, NPN, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company
Product Category Transistors Transistors Transistors
Product Number PUMD2-QH 1727-PUMD2-QHTR-ND 25AK1217
Product Name 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 22 kΩ, R2 = 22 kΩ Bipolar Transistor Arrays, Pre-Biased Transistor, Npn, 50V, 0.1A, Sot-363 Rohs Compliant Nexperia
Package Type SOT363-3 SOT363-3 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers