MOSFET N/P-CH 30V 9A/8A TSMT8 Product overview: QH8MA4TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-QH8MA4TCR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 890585-QH8MA4TCR
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 9A, 8A 1.5W Surface Mount TSMT8
Package: 8-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: QH8MA4
Categories: Discrete Semiconductor Products
Case / Package: TSMT8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: QH8MA4TCRTR-ND, QH8MA4TCRCT, 846-QH8MA4TCRCT, QH8MA4TCRTR, QH8MA4TCRDKR-ND, 846-QH8MA4TCRDKR, QH8MA4TCRDKR, 846-QH8MA4TCRTR, QH8MA4TCRCT-ND
Mosfet Array N and P-Channel 30V 9A, 8A 1.5W Surface Mount TSMT8
Mosfet Array N and P-Channel 30V 9A, 8A 1.5W Surface Mount TSMT8
Mosfet Array N and P-Channel 30V 9A, 8A 1.5W Surface Mount TSMT8
MOSFET N/P-CH 30V TSMT8
MOSFET N/P-CH 30V 9A/8A TSMT8
MOSFET, N AND P-CH, 30V, 9A, TSMT8; Transistor Polarity:N and P Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0123ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-QH8MA4TCR | 890585-QH8MA4TCR | 846-QH8MA4TCRTR-ND | QH8MA4TCR | QH8MA4TCR | 10AC8610 |
| Product Name | 30V 9A 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QH8MA4TCR | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N And P-Ch, 30V, 9A, Tsmt8; Transistor Polarity Rohm |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0044 to 0.0055 kS | |||||
| PD | 2.6 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |