50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, in a SOT363-3 (TSSOP6) surface-mounted package. Offers simplified circuit design and reduced component count for digital applications in automotive and industrial segments. Maximum collector-emitter voltage is 50 V, maximum output current is 100 mA per transistor, and total power dissipation is 300 mW at 25 °C ambient temperature. Junction and storage temperatures range from -65 °C to 150 °C.
Pre-Biased Bipolar Transistor (BJT)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | PUMD9/ZLF-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |