NPN/PNP double resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 22 kΩ, rated for 50 V collector-emitter voltage and 100 mA collector current, housed in a TSSOP6 (SOT363-3) surface-mount package. AEC-Q101 qualified for automotive applications.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH17
PNP/PNP complement: PUMB17
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090710-PUMD17,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANSISTOR, DIGITAL, DUAL, SOT-363; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:60hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PUMD17,115 | 1090710-PUMD17,115 | 1727-PUMD17,115CT-ND | PUMD17,115 | 92K8288 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 47 kOhm, R2 = 22 kOhm | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMD17,115 | Bipolar Transistor Arrays, Pre-Biased | Transistor, Digital, Dual, Sot-363; Transistor Polarity Nexperia | |
| Package Type | SOT363-3 SOT363-3 | SOT3; 6-TSSOP | 6-TSSOP, SC-88, SOT-363 | SOT363 | TO-3; SOT3 |