Two independently operating PNP transistors in a TSSOP6 (SOT363-3) surface-mounted plastic package, 2.2 mm long, 1.35 mm wide, and 1.1 mm high, rated for a maximum collector-emitter voltage of -40 V and collector current of -100 mA per transistor, with a total power dissipation of 300 mW when mounted on an FR4 PCB. The device is AEC-Q101 qualified for automotive applications and features a DC current gain of at least 120 at -6 V and -1 mA. The NPN complement is PUMX1.
Two independently operating PNP transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN complement: PUMX1
Features and benefits
Applications
Win Source Part Number: 1086362-PUMT1,115
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 1mA, 6V
Frequency - Transition: 100MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: PUMT1 T/R,PUMT1,115-ND,568
Base Product Number: PUMT1
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS 2PNP 40V 0.1A 6TSSOP Product overview: PUMT1,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PUMT1,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 40V V(BR)CEO, 2-Element, PNP, Silicon
TRANS 2PNP 40V 0.1A 6TSSOP
TRANS 2PNP 40V 0.1A 6TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMT1,115 | 1086362-PUMT1,115 | 1727-1745-6-ND | 277-PUMT1,115 | PUMT1,115 | PUMT1,115 | PUMT1,115 |
| Product Name | PNP general purpose double transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | 40V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | |
| Package Type | SOT363-3 SOT363-3 | SOT3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363 | 6-TSSOP, SC-88, SOT-363 | |
| Polarity | PNP | PNP | PNP | PNP | 2 PNP (Dual); PNP | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| Power Gain | 120 dB | ||||||
| Operating Frequency | 100 MHz | 100 MHz |