NPN/PNP double Resistor-Equipped Transistor (RET) in a SOT363 (SC-88) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage rating and 100 mA output current capability per transistor. Built-in bias resistor R1 is 2.2 kΩ, with R2 open. AEC-Q101 qualified. Total power dissipation is 300 mW at 25 °C ambient temperature.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH30
PNP/PNP complement: PUMB30
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
PEMD30; PUMD30 - NPN/PNP double resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open TSSOP 6-Pin Product overview: PUMD30,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 kOhm, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.2 kOhm, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD30,115 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008821-PUMD30,115
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 20mA, 5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: PUMD30 T/R,PUMD30 T/R-ND,934059934115
Base Product Number: PUMD30
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMD30,115 | 1727-PUMD30,115DKR-ND | 293-PUMD30,115 | 1008821-PUMD30,115 | PUMD30,115 | 29AK4236 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased | 2.2 kOhm TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3 | 6-TSSOP | TO-3 | |
| Polarity | NPN; PNP | NPN; PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 100 milliamps | 100 milliamps | ||||
| Power Gain | 30 dB |