Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 1W Surface Mount SOT-223
Bipolar Transistors - BJT NPN 60Vcbo 40Vceo 6Vebo 200mA 1W
TRANS NPN 40V 0.2A SOT223
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PZT3904-TPMSCT-ND | PZT3904-TP | PZT3904-TP |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |