NPN/PNP general-purpose double transistor in a SOT363-3 (TSSOP6) surface-mounted package, rated for a collector-emitter voltage of 50 V and collector current of 150 mA per transistor, with total power dissipation of 300 mW per device. Qualified to AEC-Q101 for automotive applications.
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PUMZ2-Q/SOT363/SC-88
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | PUMZ2-QX | 1727-PUMZ2-QXTR-ND |
| Product Name | NPN/PNP general-purpose double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 150 milliamps | |
| VCEO | 50 volts | |
| PD | 180 milliwatts |