Mosfet Array N and P-Channel 40V 4.5A (Ta), 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Mosfet Array N and P-Channel 40V 4.5A (Ta), 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
Mosfet Array N and P-Channel 40V 4.5A (Ta), 2A (Ta) 1.1W (Ta) Surface Mount TSMT8
MOSFET, N AND P-CH, 40V, 4.5A, TSMT; Transistor Polarity:N and P Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0346ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes
MOSFET N/P-CH 40V 4.5A/2A TSMT8
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | QH8M22TCRDKR-ND | QH8M22TCR | 10AC8611 | QH8M22TCR |
| Product Name | FET, MOSFET Arrays | MOSFET | Mosfet, N And P-Ch, 40V, 4.5A, Tsmt; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-SMD, Flat Leads | TO-3 |