NPN/NPN resistor-equipped double transistor with 50 V collector-emitter voltage and 100 mA output current capability, in a SOT363-3 (SC-88) surface-mounted package. Built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ simplify circuit design and reduce component count. Maximum total power dissipation is 300 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C and an operating ambient temperature range of -55 °C to 150 °C.
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PUMB9
NPN/PNP complement: PUMD9
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
Win Source Part Number: 1377006-PUMH9,125
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: PUMH9
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic: 100mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 1µA
Power - Max: 300mW
PUMH9 - NPN/NPN resistor-equipped transistors; R1 = 10 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMH9,125 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH9,125 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 2NPN 50V 6TSSOP
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS 2NPN 50V 6TSSOP
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMH9,125 | 1727-PUMH9,125CT-ND | 1377006-PUMH9,125 | 293-PUMH9,125 | PUMH9,125 | 29AK4251 | PUMH9,125 |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 10 kOhm, R2 = 47 kOhm | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | TSSOP Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Transistor Grade / Operating Range | Industrial; Automotive | ||||||
| Polarity | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||||
| IC(max) | 100 milliamps | 100 milliamps |