PNP/PNP resistor-equipped transistor with built-in bias resistors R1 = 100 kΩ and R2 = 100 kΩ, designed for low current digital applications. Housed in a SOT363 (TSSOP6) surface-mount package measuring 2.1 mm × 1.25 mm × 0.95 mm. Each transistor supports a collector-emitter voltage of -50 V and a maximum collector current of -20 mA. The device is AEC-Q101 qualified for automotive use, with total power dissipation up to 300 mW and a maximum junction temperature of 150 °C.
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH24
NPN/PNP complement: PUMD24
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 20mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
Small Signal Bipolar Transistor, 0.02A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMB24,115 | 1727-PUMB24,115DKR-ND | PUMB24,115 | 29AK4223 |
| Product Name | 50 V, 20 mA PNP/PNP resistor-equipped transistor; R1 = 100 kOhm, R2 = 100 kOhm | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT363 | TO-3 |