NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package, with built-in bias resistors R1 = 47 kΩ and R2 = 22 kΩ, collector-emitter voltage rating of 50 V, and collector current rating of 100 mA. AEC-Q101 qualified for automotive applications. Designed for low current peripheral driving and digital IC input control, reducing component count and pick and place costs.
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD17
PNP/PNP complement: PUMB17
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS 2NPN 50V 6-TSSOP
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS SOT363/SC88
Bipolar Transistors - Pre-Biased NPN/NPN resistor-equipped transistors; R1 = 47 kOhm, R2 = 22 kOhm
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMH17F | 1727-PUMH17FTR-ND | PUMH17F | 29AK4247 | PUMH17F | PUMH17F |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 22 kΩ | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT363 | TO-3 | AEC-Q100 | |
| Polarity | NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |