onsemi Single Bipolar Transistors PZT3906T1

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PZT3906T1OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT3906T1OS-ND
Single Bipolar Transistors PZT3906T1OS-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
40V 200mA 250MHz Bipolar Transistor
276-PZT3906T1
40V 200mA 250MHz Bipolar Transistor 276-PZT3906T1
PNP BJT Transistor, SOT-223, 40V, 200mA, 250MHz, 1.5W, SM Product overview: PZT3906T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT3906T1 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, SOT-223, 40V, 200mA, 250MHz, 1.5W, SM Product overview: PZT3906T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT3906T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1379540-PZT3906T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1379540-PZT3906T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1379540-PZT3906T1
Win Source Part Number: 1379540-PZT3906T1 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Obsolete Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 (TO-261) Base Product Number: PZT390 Mounting Type: Surface Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 200 mA Voltage - Collector Emitter Breakdown (Max): 40 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Frequency - Transition: 250MHz Power - Max: 1.5 W

Win Source Part Number: 1379540-PZT3906T1
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223 (TO-261)
Base Product Number: PZT390
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 200 mA
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA
Frequency - Transition: 250MHz
Power - Max: 1.5 W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZT3906T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZT3906T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZT3906T1
TRANS PNP 40V 0.2A SOT223

TRANS PNP 40V 0.2A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PZT3906T1OS-ND 276-PZT3906T1 1379540-PZT3906T1 PZT3906T1
Product Name Single Bipolar Transistors 40V 200mA 250MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-261-4, TO-261AA SOT3
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data