PNP/PNP resistor-equipped transistor with built-in bias resistor R1 = 4.7 kΩ and R2 open, in a TSSOP6 (SOT363) surface-mounted package measuring 2.1 mm x 1.25 mm x 0.95 mm, rated for a collector-emitter voltage of -50 V and output current of -100 mA per transistor, with a total power dissipation of 300 mW and junction temperature up to 150 °C; AEC-Q101 qualified for automotive applications.
PNP/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD6
NPN/NPN complement: PUMH7
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2PNP 50V 6TSSOP Product overview: PUMB3,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB3,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
TRANS PREBIAS 2PNP 50V 6TSSOP
RF TRANS, DUAL PNP, 50V, 0.1A, , TSSOP ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PUMB3,115 | 1727-1735-2-ND | 293-PUMB3,115 | PUMB3,115 | PUMB3,115 | 74AH1235 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Trans, Dual Pnp, 50V, 0.1A, , Tssop Rohs Compliant Nexperia | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363 | AEC-Q100 | TO-3 |
| Polarity | PNP | PNP | PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |