NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) surface-mounted plastic package, with a 50 V collector-emitter voltage rating and 100 mA output current per transistor. Built-in bias resistors R1 and R2 are both 10 kΩ. Qualified according to AEC-Q101 and suitable for automotive applications.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH11-Q
PNP/PNP complement: PUMB11-Q
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD3-QF | 1727-PUMD3-QFTR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |