P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002-1) surface-mounted plastic package with a 3.3 mm × 3.3 mm footprint, using Trench MOSFET technology. It has a drain-source voltage rating of -60 V, continuous drain current of -20 A at 25 °C, and total power dissipation of 46 W. The drain-source on-state resistance ranges from 51 mΩ to 62 mΩ at -10 V gate-source voltage and 25 °C. The device supports a junction temperature range of -55 °C to 150 °C and meets IEC 60134 for limiting values. It is thermally efficient and logic-level compatible, suited for power management, high-side load switching, and relay driver applications.
P-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002-1) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PXP062-60QL/SOT8002/
PXP062-60QL/SOT8002/
PXP062-60QL/SOT8002/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PXP062-60QLJ | 1727-PXP062-60QLJTR-ND |
| Product Name | 60 V, P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -60 volts | |
| IDSS | -20000 milliamps | |
| VGS(off) | 20 volts |