NPN/PNP resistor-equipped double transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 47 kΩ, in a TSSOP6 (SOT363-3) surface-mounted package. Each transistor supports a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. The device is qualified to AEC-Q101 and suitable for automotive applications.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMD13-QF | 1727-PUMD13-QFTR-ND |
| Product Name | NPN/PNP resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |