Mosfet Array 2 N-Channel (Dual) 30V 9A (Ta) 1.5W (Ta) Surface Mount TSMT8
Mosfet Array 2 N-Channel (Dual) 30V 9A (Ta) 1.5W (Ta) Surface Mount TSMT8
Mosfet Array 2 N-Channel (Dual) 30V 9A (Ta) 1.5W (Ta) Surface Mount TSMT8
NCH+NCH 30V 9.0A SMALL SIGNAL MO
MOSFET, DUAL N-CH, 30V, 9A, TSMT ROHS COMPLIANT: YES
MOSFET 2N-CH 30V 9A TSMT8
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-QH8KA3TCRTR-ND | QH8KA3TCR | 51AH6417 | QH8KA3TCR |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 30V, 9A, Tsmt Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-SMD, Flat Leads | 8-SMD, Flat Lead | TO-3 | |
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |