Bipolar (BJT) Transistor Array 2 NPN (Dual) Common Emitter 30V 3A 270MHz 1.25W Surface Mount TSMT5
Bipolar (BJT) Transistor Array 2 NPN (Dual) Common Emitter 30V 3A 270MHz 1.25W Surface Mount TSMT5
TRANS 2NPN 30V 3A TSMT5
Bipolar Transistors - BJT Isolated AC/DC Converter
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | QS5W1TRCT-ND | QS5W1TR | QS5W1TR |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |