onsemi Single Bipolar Transistors PZTA42T1G

Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PZTA42T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42T1GOSCT-ND
Single Bipolar Transistors PZTA42T1GOSCT-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZTA42T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42T1GOSTR-ND
Single Bipolar Transistors PZTA42T1GOSTR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZTA42T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA42T1GOSDKR-ND
Single Bipolar Transistors PZTA42T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G - 027024-PZTA42T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G
027024-PZTA42T1G
TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G 027024-PZTA42T1G
Manufacturer: ON Semiconductor Win Source Part Number: 027024-PZTA42T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Family Name: PZTA42 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): CZTA42 Lead Free; FZTA42TC; FZTA42TA; Introduction Date: June 08, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 027024-PZTA42T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: PZTA42
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): CZTA42 Lead Free; FZTA42TC; FZTA42TA;
Introduction Date: June 08, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Singapore, Singapore
300V 500mA 50MHz Bipolar Transistor
276-PZTA42T1G
300V 500mA 50MHz Bipolar Transistor 276-PZTA42T1G
NPN BJT 300V 500mA 50MHz SOT-223 Transistor Product overview: PZTA42T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42T1G can be used for catalog matching and distributor lookup.

NPN BJT 300V 500mA 50MHz SOT-223 Transistor Product overview: PZTA42T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA42T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 464378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
464378
Bipolar Transistors 464378
Small Signal Hi-V NPN, PZTA42T1G

Small Signal Hi-V NPN, PZTA42T1G

Supplier's Site
Bipolar Transistors - 464378P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
464378P
Bipolar Transistors 464378P
Small Signal Hi-V NPN, PZTA42T1G

Small Signal Hi-V NPN, PZTA42T1G

Supplier's Site
Bipolar Transistors - 1632708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632708
Bipolar Transistors 1632708
Small Signal Hi-V NPN, PZTA42T1G

Small Signal Hi-V NPN, PZTA42T1G

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PZTA42T1G
Bipolar Transistors - BJT PZTA42T1G
Bipolar Transistors - BJT 500mA 300V NPN

Bipolar Transistors - BJT 500mA 300V NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi - 45J2213 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi
45J2213
Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi 45J2213
BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1395 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1395
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1395
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:50mA; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; DC Current Gain hFE:50hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:50mA; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; DC Current Gain hFE:50hFE RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi - 47T5646 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi
47T5646
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi 47T5646
Bipolar (BJT) Single Transistor, General Purpose, NPN, 300 V, 50 MHz, 1.5 W, 50 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 300 V, 50 MHz, 1.5 W, 50 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi - 04X6699 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi
04X6699
Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi 04X6699
TRANSISTOR, NPN, 300V, 500MA, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:500mA; DC Current Gain hFE:25hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 500MA, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:500mA; DC Current Gain hFE:25hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA42T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA42T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA42T1G
TRANS NPN 300V 0.5A SOT223

TRANS NPN 300V 0.5A SOT223

Supplier's Site
Single Bipolar Transistors - PZTA42T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZTA42T1G
Single Bipolar Transistors PZTA42T1G
TRANS NPN 300V 0.5A SOT223

TRANS NPN 300V 0.5A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PZTA42T1GOSCT-ND 027024-PZTA42T1G 276-PZTA42T1G 464378 464378P PZTA42T1G 45J2213 67R1395 47T5646 04X6699 PZTA42T1G PZTA42T1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PZTA42T1G 300V 500mA 50MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Npn, 300V; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 1.5 W, 50 Ma, 50 Rohs Compliant Onsemi Transistor, Npn, 300V, 500Ma, Sot-223-4; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-261-4, TO-261AA SOT3; SOT-223 SOT223; Sot-223 SOT223; SOT-223 TO-3 TO-3 TO-3 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
IC(max) 500 milliamps 50 milliamps 50 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data