The PUMT1 is a PNP general purpose double transistor in an SC-88 (SOT363) surface-mounted package, designed for low-current switching and amplification applications. Each transistor has a collector-emitter voltage rating of -40 V, a collector current rating of -100 mA, and a total power dissipation of 300 mW when mounted on an FR4 PCB. The package dimensions are 2.2 mm × 1.35 mm with a lead pitch of 0.65 mm. It meets the IEC 60134 absolute maximum rating system and has a junction temperature rating up to 150 °C. The NPN complement is the PUMX1.
TRANS 2PNP 40V 0.1A 6TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PUMT1,115TR-ND |
| Product Name | Bipolar Transistor Arrays |