Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS PREBIAS 1NPN 1PNP 6TSSOP Product overview: PUMF11,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMF11,115 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 40V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090719-PUMF11,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V
Max Vce (sat): 150mV @ 500μA, 10mA / 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V / 120 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
RF TRANS, NPN/PNP, 50V, 0.1A, , TSSOP ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PUMF11,115 | 293-PUMF11,115 | 1727-2417-2-ND | 1090719-PUMF11,115 | 74AH1239 | PUMF11,115 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMF11,115 | Rf Trans, Npn/pnp, 50V, 0.1A, , Tssop Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP; 1 NPN Pre-Biased, 1 PNP | NPN; PNP | ||
| Package Type | SOT363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3; 6-TSSOP | TO-3 | 6-TSSOP |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100000 milliamps | 100 milliamps | ||||
| VCEO | 50 to 40 volts | 50 volts |