Manufacturer: NXP
Win Source Part Number: 122391-PVR100AZ-B5V0
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN + Zener
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
TRANS NPN 45V 0.1A SC73 Product overview: PVR100AZ-B5V0,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PVR100AZ-B5V0,11
Bipolar (BJT) Transistor NPN + Zener 45V 100mA 550mW Surface Mount SC-73
TRANS NPN 45V 0.1A SC73
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 122391-PVR100AZ-B5V0,115 | 276-PVR100AZ-B5V0,115 | 568-7474-2-ND | PVR100AZ-B5V0,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PVR100AZ-B5V0,115 | 45V 0.1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN + Zener | NPN | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | TO-261-4, TO-261AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |