PNP/PNP double resistor-equipped transistor with built-in bias resistors (R1 = 10 kΩ, R2 = open) in a SOT363 (TSSOP6) surface-mounted package measuring 2.1 mm × 1.25 mm × 0.95 mm. Each transistor handles a maximum collector-emitter voltage of -50 V and collector current of -100 mA, with a total power dissipation of 300 mW per device and junction temperature up to 150 °C. AEC-Q101 qualified for automotive applications.
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP Complement: PUMD4
NPN/NPN Complement: PUMH4
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6TSSOP Product overview: PUMB4,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMB4,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 2PNP 50V 6TSSOP
TRANSISTOR, DIGITAL, DUAL, SOT-363; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:200mW; DC Collector Current:-100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PUMB4,115 | 1727-PUMB4,115DKR-ND | 293-PUMB4,115 | PUMB4,115 | 92K8282 |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = open | Bipolar Transistor Arrays, Pre-Biased | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Digital, Dual, Sot-363; Transistor Polarity Nexperia |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP | TO-3; SOT3 |
| Polarity | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100000 milliamps | 100 milliamps |