NXP Semiconductors Bipolar Transistor Arrays, Pre-Biased PUMH4,115

Description
TRANS 2NPN PREBIAS 0.3W 6TSSOP
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.3W 6TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 568-PUMH4,115TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
568-PUMH4,115TR-ND
Bipolar Transistor Arrays, Pre-Biased 568-PUMH4,115TR-ND
TRANS 2NPN PREBIAS 0.3W 6TSSOP

TRANS 2NPN PREBIAS 0.3W 6TSSOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115 - 097144-PUMH4,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115
097144-PUMH4,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115 097144-PUMH4,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097144-PUMH4,115 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 200 @ 1mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097144-PUMH4,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
 - PUMH4,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 568-PUMH4,115TR-ND 097144-PUMH4,115 PUMH4,115
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PUMH4,115
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN
Unlock Full Specs
to access all available technical data