onsemi Single Bipolar Transistors PZTA92T1G

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PZTA92T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA92T1GOSDKR-ND
Single Bipolar Transistors PZTA92T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZTA92T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA92T1GOSTR-ND
Single Bipolar Transistors PZTA92T1GOSTR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZTA92T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZTA92T1GOSCT-ND
Single Bipolar Transistors PZTA92T1GOSCT-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Bipolar Transistors - 6900123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900123
Bipolar Transistors 6900123
onsemi PZTA92T1G Transistor

onsemi PZTA92T1G Transistor

Supplier's Site
Bipolar Transistors - 6900123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900123P
Bipolar Transistors 6900123P
onsemi PZTA92T1G Transistor

onsemi PZTA92T1G Transistor

Supplier's Site
Bipolar Transistors - 1632710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632710
Bipolar Transistors 1632710
onsemi PZTA92T1G Transistor

onsemi PZTA92T1G Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PZTA92T1G - 027026-PZTA92T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZTA92T1G
027026-PZTA92T1G
TRANSISTORS - Transistors (BJT) - Single - PZTA92T1G 027026-PZTA92T1G
Manufacturer: ON Semiconductor Win Source Part Number: 027026-PZTA92T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 250nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 027026-PZTA92T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300V 50mA 50MHz Bipolar Transistor
276-PZTA92T1G
300V 50mA 50MHz Bipolar Transistor 276-PZTA92T1G
PNP BJT Transistor, 300V, 50mA, 50MHz, SOT-223-4 Product overview: PZTA92T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 50mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 50mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA92T1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 300V, 50mA, 50MHz, SOT-223-4 Product overview: PZTA92T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 50mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 50mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZTA92T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - PZTA92T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZTA92T1G
Single Bipolar Transistors PZTA92T1G
TRANS PNP 300V 0.5A SOT223

TRANS PNP 300V 0.5A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZTA92T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZTA92T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZTA92T1G
TRANS PNP 300V 0.5A SOT223

TRANS PNP 300V 0.5A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PZTA92T1G
Bipolar Transistors - BJT PZTA92T1G
Bipolar Transistors - BJT 500mA 300V PNP

Bipolar Transistors - BJT 500mA 300V PNP

Buy Now Datasheet
Hv Transistor, Pnp, -300V, Sot-223; Transistor Polarity Onsemi - 84K8824 - Newark, An Avnet Company
Chicago, IL, United States
Hv Transistor, Pnp, -300V, Sot-223; Transistor Polarity Onsemi
84K8824
Hv Transistor, Pnp, -300V, Sot-223; Transistor Polarity Onsemi 84K8824
HV TRANSISTOR, PNP, -300V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

HV TRANSISTOR, PNP, -300V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:50mA; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 26K5144 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
26K5144
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 26K5144
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:50mA; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:50mA; Power Dissipation Pd:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; DC Current Gain hFE:40hFE RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 1.5 W, -50 Ma, 50 Rohs Compliant Onsemi - 72T2559 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 1.5 W, -50 Ma, 50 Rohs Compliant Onsemi
72T2559
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 1.5 W, -50 Ma, 50 Rohs Compliant Onsemi 72T2559
Bipolar (BJT) Single Transistor, General Purpose, PNP, -300 V, 50 MHz, 1.5 W, -50 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -300 V, 50 MHz, 1.5 W, -50 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, 300V, 0.5A, Sot223,reel; Transistor Polarity Onsemi - 02AC3828 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 300V, 0.5A, Sot223,reel; Transistor Polarity Onsemi
02AC3828
Transistor, Pnp, 300V, 0.5A, Sot223,reel; Transistor Polarity Onsemi 02AC3828
TRANSISTOR, PNP, 300V, 0.5A, SOT223,REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:-50mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, 300V, 0.5A, SOT223,REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-300V; Transition Frequency ft:50MHz; Power Dissipation Pd:1.5W; DC Collector Current:-50mA; DC Current Gain hFE:40hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number PZTA92T1GOSDKR-ND 6900123 6900123P 027026-PZTA92T1G 276-PZTA92T1G PZTA92T1G PZTA92T1G PZTA92T1G 84K8824 26K5144 72T2559 02AC3828
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PZTA92T1G 300V 50mA 50MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Hv Transistor, Pnp, -300V, Sot-223; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -300 V, 50 Mhz, 1.5 W, -50 Ma, 50 Rohs Compliant Onsemi Transistor, Pnp, 300V, 0.5A, Sot223,reel; Transistor Polarity Onsemi
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP PNP PNP
Package Type TO-261-4, TO-261AA SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3 TO-3 TO-3
Number of units in IC 1
IC(max) 50 milliamps 500 milliamps 500 milliamps 50 milliamps
VCEO 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/MIF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1220628 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details