PNP/PNP resistor-equipped double transistor with built-in bias resistor R1 = 4.7 kΩ and open R2, rated for 50 V collector-emitter voltage and 100 mA output current per transistor, in a 2.2 mm × 1.25 mm × 0.95 mm TSSOP6 (SOT363) surface-mount package, capable of operating at junction temperatures up to 175 °C.
TRANS PREBIAS 2PNP 50V 6-TSSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1727-PUMB3HF-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | PNP |