100 V, N-channel Trench MOSFET in an MLPAK33 (SOT8002) surface-mounted package measuring 3.3 mm x 3.3 mm x 0.8 mm, designed for high-efficiency switching applications such as synchronous rectification, DC-DC conversion, and motor control. It features logic-level gate drive compatibility, a drain-source on-state resistance of 11.8 mΩ to 19 mΩ depending on gate voltage, a total gate charge up to 46 nC, and a non-repetitive avalanche energy rating of 232 mJ. The device is RoHS compliant and rated for a junction temperature up to 150 °C with a maximum continuous drain current of 44 A at 25 °C mounting base temperature.
NextPower 100 V, enhanced logic level gate drive MOSFET in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PXN014-100QE/SOT8002
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PXN014-100QEJ | 1727-PXN014-100QEJTR-ND |
| Product Name | 100 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 100 volts | |
| IDSS | 14000 milliamps | |
| VGS(off) | 20 volts |