Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 1W Surface Mount SOT-223-4
Bipolar Transistors - BJT PNP Transistor General Purpose Product overview: PZTA56 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-PZTA56 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Transistor General Purpose
TRANS PNP 80V 0.5A SOT223-4
PZTA56 - Small Signal Bipolar Tr
BIPOLAR TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:500mA; Power Dissipation Pd:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:50MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -80 V, 50 MHz, 1 W, -500 mA, 100 RoHS Compliant: Yes
TRANS PNP 80V 0.5A SOT223-4
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PZTA56 | PZTA56DKR-ND | 2087-PZTA56 | PZTA56 | PZTA56 | 58K9493 | 31Y3551 | PZTA56 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistor, Pnp, -80V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 50 Mhz, 1 W, -500 Ma, 100 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT223; SOT-223-EUT | SOT223; TO-261-4, TO-261AA | Reel | SOT223; TO-261-4, TO-261AA | TO-3 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| fT | 50 MHz |