Nexperia B.V. 30 V, N-channel Trench MOSFET PXN9R0-30QLJ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC-to-DC converters Battery management Low-side load-switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC-to-DC converters Battery management Low-side load-switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package measuring 3.3 x 3.3 x 0.8 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a gate-source voltage range of -20 V to 20 V, and a continuous drain current of 11.4 A at 25 °C with a 6 cm² drain pad. The on-state resistance is 7.7 mΩ at 10 V gate-source voltage and 25 °C. The device meets IEC 60134 for limiting values and is suited for DC-to-DC converters, battery management, low-side load-switching, and switching circuits.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) surface-mounted plastic package measuring 3.3 x 3.3 x 0.8 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a gate-source voltage range of -20 V to 20 V, and a continuous drain current of 11.4 A at 25 °C with a 6 cm² drain pad. The on-state resistance is 7.7 mΩ at 10 V gate-source voltage and 25 °C. The device meets IEC 60134 for limiting values and is suited for DC-to-DC converters, battery management, low-side load-switching, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PXN9R0-30QLJ - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PXN9R0-30QLJ
30 V, N-channel Trench MOSFET PXN9R0-30QLJ
N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications DC-to-DC converters Battery management Low-side load-switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Trench MOSFET technology
  • MLPAK33 package (3.3 x 3.3 mm footprint)

Applications

  • DC-to-DC converters
  • Battery management
  • Low-side load-switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PXN9R0-30QLJCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXN9R0-30QLJCT-ND
Single FETs, MOSFETs 1727-PXN9R0-30QLJCT-ND
N-Channel 30V 11.4A (Ta), 41.8A (Tc) 1.9W (Ta), 26W (Tc) Surface Mount MLPAK33

N-Channel 30V 11.4A (Ta), 41.8A (Tc) 1.9W (Ta), 26W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PXN9R0-30QLJDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXN9R0-30QLJDKR-ND
Single FETs, MOSFETs 1727-PXN9R0-30QLJDKR-ND
N-Channel 30V 11.4A (Ta), 41.8A (Tc) 1.9W (Ta), 26W (Tc) Surface Mount MLPAK33

N-Channel 30V 11.4A (Ta), 41.8A (Tc) 1.9W (Ta), 26W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PXN9R0-30QLJTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PXN9R0-30QLJTR-ND
Single FETs, MOSFETs 1727-PXN9R0-30QLJTR-ND
N-Channel 30V 11.4A (Ta), 41.8A (Tc) 1.9W (Ta), 26W (Tc) Surface Mount MLPAK33

N-Channel 30V 11.4A (Ta), 41.8A (Tc) 1.9W (Ta), 26W (Tc) Surface Mount MLPAK33

Buy Now Datasheet
MOSFETs - 2402001 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2402001
MOSFETs 2402001
Nexperia PXN9R0-30QLJ MOSFET

Nexperia PXN9R0-30QLJ MOSFET

Supplier's Site
MOSFETs - 2402000 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2402000
MOSFETs 2402000
Nexperia PXN9R0-30QLJ MOSFET

Nexperia PXN9R0-30QLJ MOSFET

Supplier's Site
MOSFETs - 2402001P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2402001P
MOSFETs 2402001P
Nexperia PXN9R0-30QLJ MOSFET

Nexperia PXN9R0-30QLJ MOSFET

Supplier's Site
 - PXN9R0-30QLJ - Rochester Electronics
Newburyport, MA, United States
PXN9R0-30QL - 30 V, N-channel Trench MOSFET

PXN9R0-30QL - 30 V, N-channel Trench MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PXN9R0-30QLJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PXN9R0-30QLJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PXN9R0-30QLJ
PXN9R0-30QL/SOT8002/ MLPAK33

PXN9R0-30QL/SOT8002/MLPAK33

Supplier's Site
Single FETs, MOSFETs - PXN9R0-30QLJ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PXN9R0-30QLJ
Single FETs, MOSFETs PXN9R0-30QLJ
PXN9R0-30QL/SOT8002/ MLPAK33

PXN9R0-30QL/SOT8002/MLPAK33

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 11.4A, Mlpak33 Rohs Compliant Nexperia - 27AJ4941 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 11.4A, Mlpak33 Rohs Compliant Nexperia
27AJ4941
Mosfet, N-Ch, 30V, 11.4A, Mlpak33 Rohs Compliant Nexperia 27AJ4941
MOSFET, N-CH, 30V, 11.4A, MLPAK33 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 11.4A, MLPAK33 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PXN9R0-30QLJ
Triode/MOS Tube/Transistor >> MOSFETs PXN9R0-30QLJ
30V 9.1mΩ@11.4A,10V 2.5V@250uA N Channel PDFN-8(3x3.1) MOSFETs ROHS

30V 9.1mΩ@11.4A,10V 2.5V@250uA N Channel PDFN-8(3x3.1) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PXN9R0-30QLJ 1727-PXN9R0-30QLJCT-ND 2402001 PXN9R0-30QLJ PXN9R0-30QLJ PXN9R0-30QLJ 27AJ4941 PXN9R0-30QLJ
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 11.4A, Mlpak33 Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 17300 milliamps 11400 milliamps
VGS(off) 20 volts 2.5 volts
PD 4.5 milliwatts 1900 milliwatts 1900 milliwatts
Unlock Full Specs
to access all available technical data