50 V, 100 mA NPN/PNP resistor-equipped double transistor in a TSSOP6 (SOT363-3) SMD plastic package with built-in R1 = 10 kΩ and R2 = 10 kΩ bias resistors. Maximum collector-emitter voltage is 50 V, output current is 100 mA, and total power dissipation is 300 mW at 25 °C ambient temperature. Junction temperature ranges from -65 °C to 150 °C. The device meets IEC 60134 absolute maximum rating standards.
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PUMH11
PNP/PNP complement: PUMB11
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Trans Digital BJT NPN/PNP 50V 100mA 300mW Automotive 6-Pin TSSOP T/R Product overview: PUMD3,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, 300mW, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, 300mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMD3,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS PREBIAS 1NPN 1PNP 6TSSOP
DIGITAL TRANSISTOR, 50V, 0.1A; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, BRT, NPN, PNP, 50 V, 200 mW, 100 mA, 30, SOT-363 RoHS Compliant: Yes
Transistor Digital BJT NPN/PNP 50 Volt 100mA Automotive 6-Pin TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMD3,115 | 1727-4330-6-ND | 293-PUMD3,115 | PUMD3,115 | PUMD3,115 | 92K8290 | 93X4634 | 554-PUMD3,115 | PUMD3,115 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased | Automotive 50V 100mA 300mW Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Digital Transistor, 50V, 0.1A; Digital Transistor Polarity Nexperia | Bipolar (Bjt) Array Transistor, Brt, Npn, Pnp, 50 V, 200 Mw, 100 Ma, 30, Sot-363 Rohs Compliant Nexperia | Transistor Digital BJT NPN/PNP 50 Volt 100mA Automotive 6-Pin TSSOP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | TO-3; SOT3 | |||
| Transistor Grade / Operating Range | Industrial; Automotive | ||||||||
| Polarity | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 100 milliamps | 100 milliamps |