ROHM Semiconductor USA, LLC Single FETs, MOSFETs QS5U26TR

Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - QS5U26TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
QS5U26TR-ND
Single FETs, MOSFETs QS5U26TR-ND
P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5

P-Channel 20V 1.5A (Ta) 1.25W (Ta) Surface Mount TSMT5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U26TR - 113884-QS5U26TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U26TR
113884-QS5U26TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U26TR 113884-QS5U26TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 113884-QS5U26TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT5 Dimension: SOT-23-5 Thin, TSOT-23-5 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 4.2nC @ 4.5V Max Input Capacitance: 325pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 200 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 113884-QS5U26TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT5
Dimension: SOT-23-5 Thin, TSOT-23-5
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 4.2nC @ 4.5V
Max Input Capacitance: 325pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-QS5U26TR
20V 1.5A MOSFET Transistor 278-QS5U26TR
MOSFET P-CH 20V 1.5A TSMT5 Product overview: QS5U26TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U26TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A TSMT5 Product overview: QS5U26TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-QS5U26TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - QS5U26TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
QS5U26TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs QS5U26TR
MOSFET P-CH 20V 1.5A TSMT5

MOSFET P-CH 20V 1.5A TSMT5

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
QS5U26TR
MOSFET QS5U26TR
MOSFET P-CH 20V 1.5A

MOSFET P-CH 20V 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS5U26TR-ND 113884-QS5U26TR 278-QS5U26TR QS5U26TR QS5U26TR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U26TR 20V 1.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23-5 Thin, TSOT-23-5 SOT3; SOT23; TSMT5 Tape & Reel (TR) SOT23; SOT-23-5 Thin, TSOT-23-5
V(BR)DSS 20 volts
PD 1250 milliwatts 1.25 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRF2804STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
8 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details