50 V, 100 mA NPN/PNP resistor-equipped double transistor in a SOT363-3 (SC-88) surface-mounted package with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, qualified to AEC-Q101 for automotive applications, capable of 100 mA output current and 300 mW total power dissipation at 25 °C ambient temperature.
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PUMB10-Q
NPN/NPN complement: PUMH10-Q
Features and benefits
Applications
NPN/PNP double Resistor-Equipped Transistor
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors |
| Product Number | PUMD10-QF | PUMD10-QF | 1727-PUMD10-QFTR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 2.2 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | 6-TSSOP, SC-88, SOT-363 |