NPN/NPN double resistor-equipped transistor with 50 V collector-emitter voltage and 100 mA output current capability, featuring built-in bias resistors R1=4.7 kΩ and R2=47 kΩ, housed in a TSSOP6 (SOT363-3) surface-mount package measuring 2.2 mm × 1.35 mm. The device supports low current peripheral driving and digital IC interfacing, with a power dissipation of 300 mW at 25 °C ambient temperature and a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 417 K/W in free air on a standard FR4 PCB. Compliant with IEC 60134 absolute maximum rating standards.
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD13
PNP/PNP complement: PUMB13
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN, Silicon
TRANS PREBIAS 2NPN 50V 6-TSSOP
TRANS PREBIAS 2NPN 50V 6-TSSOP
Pre-Biased Bipolar Transistor (BJT)
PUMH13 - NPN/NPN double Resistor-Equipped Transistor (RET); R1= 4.7 kΩ, R2 = 47 kΩ TSSOP 6-Pin Product overview: PUMH13F from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PUMH13F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376938-PUMH13F
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: PUMH13
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 100mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 1µA
Power - Max: 300mW
Bipolar Transistors - Pre-Biased PUMH13/SC-88/REEL 13" Q1/T1 *S
RF TRANS, DUAL NPN, 50V, 0.1A, , TSSOP ROHS COMPLIANT: YES
TRANS PREBIAS SOT363/SC88
TRANS PREBIAS SOT363/SC88
| Nexperia B.V. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PUMH13F | PUMH13F | 1727-PUMH13FCT-ND | 293-PUMH13F | 1376938-PUMH13F | PUMH13F | 74AH1240 | PUMH13F | PUMH13F |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1= 4.7 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | TSSOP Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Rf Trans, Dual Npn, 50V, 0.1A, , Tssop Rohs Compliant Nexperia | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT363-3 SOT363-3 | SOT363 | 6-TSSOP, SC-88, SOT-363 | SOT3 | TO-3 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | ||
| Polarity | NPN | NPN | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| Transistor Grade / Operating Range | Automotive |