PNP/PNP double Resistor-Equipped Transistor (RET) in a SOT363-3 (SC-88) SMD plastic package, with 100 mA output current capability and built-in bias resistors (R1 = 47 kΩ, R2 = 47 kΩ). Qualified to AEC-Q101 for automotive applications. Package dimensions are 2.2 mm × 1.35 mm. Maximum collector-emitter voltage is -50 V, collector current is -100 mA, and total power dissipation is 300 mW per device. Operating junction temperature range is -65 °C to 150 °C.
PNP/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
NPN/PNP complement: PUMD12-Q
NPN/NPN complement: PUMH2-Q
Features and benefits
Applications
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
TRANS PREBIAS 2PNP 50V 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PUMB2-QF | 1727-PUMB2-QFTR-ND |
| Product Name | 50 V, 100 mA PNP/PNP resistor-equipped double transistor; R1 = 47 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |