onsemi 60V 2A 75MHz Bipolar Transistor PZT751T1G

Description
PNP BJT Transistor, 60V, 2A, 75MHz, SOT-223 Product overview: PZT751T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT751T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 60V, 2A, 75MHz, SOT-223 Product overview: PZT751T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT751T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2A 75MHz Bipolar Transistor
276-PZT751T1G
60V 2A 75MHz Bipolar Transistor 276-PZT751T1G
PNP BJT Transistor, 60V, 2A, 75MHz, SOT-223 Product overview: PZT751T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT751T1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 2A, 75MHz, SOT-223 Product overview: PZT751T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PZT751T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PZT751T1G - 027020-PZT751T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PZT751T1G
027020-PZT751T1G
TRANSISTORS - Transistors (BJT) - Single - PZT751T1G 027020-PZT751T1G
Manufacturer: ON Semiconductor Win Source Part Number: 027020-PZT751T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 027020-PZT751T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PZT751T1G - Rochester Electronics
Newburyport, MA, United States
High Current PNP Bipolar Transistor

High Current PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - PZT751T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT751T1GOSDKR-ND
Single Bipolar Transistors PZT751T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT751T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT751T1GOSTR-ND
Single Bipolar Transistors PZT751T1GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT751T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PZT751T1GOSCT-ND
Single Bipolar Transistors PZT751T1GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - PZT751T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PZT751T1G
Single Bipolar Transistors PZT751T1G
TRANS PNP 60V 2A SOT223

TRANS PNP 60V 2A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PZT751T1G
Bipolar Transistors - BJT PZT751T1G
Bipolar Transistors - BJT 2A 80V PNP

Bipolar Transistors - BJT 2A 80V PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi - 45J2217 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi
45J2217
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi 45J2217
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:800mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:75MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:800mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:75MHz RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 75 Mhz, 800 Mw, -2 A, 40 Rohs Compliant Onsemi - 04X6700 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 75 Mhz, 800 Mw, -2 A, 40 Rohs Compliant Onsemi
04X6700
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 75 Mhz, 800 Mw, -2 A, 40 Rohs Compliant Onsemi 04X6700
Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 75 MHz, 800 mW, -2 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 75 MHz, 800 mW, -2 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi - 85W3199 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi
85W3199
Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi 85W3199
BIPOLAR TRANSISTOR, PNP, -60V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:800mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:800mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PZT751T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PZT751T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PZT751T1G
TRANS PNP 60V 2A SOT223

TRANS PNP 60V 2A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-PZT751T1G 027020-PZT751T1G PZT751T1G PZT751T1GOSDKR-ND PZT751T1G PZT751T1G 45J2217 04X6700 85W3199 PZT751T1G
Product Name 60V 2A 75MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PZT751T1G Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 75 Mhz, 800 Mw, -2 A, 40 Rohs Compliant Onsemi Bipolar Transistor, Pnp, -60V, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP; PNP PNP PNP PNP
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts 60 volts
VCBO 80 volts
fT 75 MHz
Unlock Full Specs
to access all available technical data