Mosfet Array N and P-Channel 60V 3A (Ta), 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
Mosfet Array N and P-Channel 60V 3A (Ta), 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
Mosfet Array N and P-Channel 60V 3A (Ta), 3.5A (Ta) 1.1W (Ta) Surface Mount TSMT8
60V 3.0A/3.5A, DUAL NCH+PCH, TSM
MOSFET, DUAL, N/ P-CH, 60V, 3A, TSMT ROHS COMPLIANT: YES
MOSFET N/P-CH 60V 3A/3.5A TSMT8
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-QH8MC5TCRTR-ND | QH8MC5TCR | 59AJ2224 | QH8MC5TCR |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Mosfet, Dual, N/ P-Ch, 60V, 3A, Tsmt Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-SMD, Flat Leads | 8-SMD, Flat Lead | TO-3 | |
| Polarity | P-Channel; N and P-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |