NPN Darlington Transistor
Transistor, Fairchild, PZTA28
Transistor, Fairchild, PZTA28
Transistor, Fairchild, PZTA28
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027023-PZTA28
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs
Bipolar (BJT) Transistor NPN - Darlington 80V 800mA 125MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 80V 800mA 125MHz 1W Surface Mount SOT-223-4
Bipolar (BJT) Transistor NPN - Darlington 80V 800mA 125MHz 1W Surface Mount SOT-223-4
Darlington Transistors NPN Transistor Darlington Product overview: PZTA28 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-PZTA28 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 80V 0.8A SOT223-4
BIPOLAR TRANSISTOR, NPN, 80V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Darlington Transistors NPN Transistor Darlington
TRANS NPN DARL 80V 0.8A SOT223-4
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Darlington Transistors | Darlington Transistors | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | PZTA28 | 8061340 | 8061340P | 027023-PZTA28 | PZTA28CT-ND | 2088-PZTA28 | PZTA28 | 38C7651 | PZTA28 | PZTA28 |
| Product Name | Darlington Pairs | Darlington Pairs | TRANSISTORS - Transistors (BJT) - Single - PZTA28 | Single Bipolar Transistors | MOSFET Transistor | Single Bipolar Transistors | Bipolar Transistor, Npn, 80V, Full Reel; Transistor Polarity Onsemi | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN | ||||
| Package Type | SOT223; SOT-223-4 / TO-261-4 | SOT223; Sot-223 | SOT223; SOT-223 | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | Reel | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| Number of units in IC | 1 | 1 | ||||||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps |